Molex Sensor Cord, 4P M12 Plug-Plug, 18M; Connector Type A Molex 130048-0108

Description
SENSOR CORD, 4P M12 PLUG-PLUG, 18M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:18m; Cable Length - Imperial:59.1ft; Product Range:130048 Series RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 PLUG-PLUG, 18M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:18m; Cable Length - Imperial:59.1ft; Product Range:130048 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Plug, 18M; Connector Type A Molex - 01AH0117 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 18M; Connector Type A Molex
01AH0117
Sensor Cord, 4P M12 Plug-Plug, 18M; Connector Type A Molex 01AH0117
SENSOR CORD, 4P M12 PLUG-PLUG, 18M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:18m; Cable Length - Imperial:59.1ft; Product Range:130048 Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-PLUG, 18M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:18m; Cable Length - Imperial:59.1ft; Product Range:130048 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0117
Product Name Sensor Cord, 4P M12 Plug-Plug, 18M; Connector Type A Molex
Cable Length 59.06 ft (180 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details