Molex Sensor Cord, 4P M12 Plug-Plug, 12M; Connector Type A Molex 130048-0105

Description
SENSOR CORD, 4P M12 PLUG-PLUG, 12M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft; Product Range:130048 Series RoHS Compliant: NA
Description
SENSOR CORD, 4P M12 PLUG-PLUG, 12M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft; Product Range:130048 Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Plug, 12M; Connector Type A Molex - 01AH0115 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 12M; Connector Type A Molex
01AH0115
Sensor Cord, 4P M12 Plug-Plug, 12M; Connector Type A Molex 01AH0115
SENSOR CORD, 4P M12 PLUG-PLUG, 12M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft; Product Range:130048 Series RoHS Compliant: NA

SENSOR CORD, 4P M12 PLUG-PLUG, 12M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft; Product Range:130048 Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01AH0115
Product Name Sensor Cord, 4P M12 Plug-Plug, 12M; Connector Type A Molex
Cable Length 39.37 ft (120 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cables And RF Cable Assemblies - NAM1-40-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details