Molex Sensor Cord, 4P M12 Plug-Plug, 13.1 ; Connector Type A Molex 130048-0098

Description
SENSOR CORD, 4P M12 PLUG-PLUG, 13.1 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft
Description
SENSOR CORD, 4P M12 PLUG-PLUG, 13.1 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Plug, 13.1 ; Connector Type A Molex - 31X2635 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Plug, 13.1 ; Connector Type A Molex
31X2635
Sensor Cord, 4P M12 Plug-Plug, 13.1 ; Connector Type A Molex 31X2635
SENSOR CORD, 4P M12 PLUG-PLUG, 13.1 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft

SENSOR CORD, 4P M12 PLUG-PLUG, 13.1 ; Connector Type A:Micro-Change Plug; Connector Type B:Micro-Change Plug; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31X2635
Product Name Sensor Cord, 4P M12 Plug-Plug, 13.1 ; Connector Type A Molex
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details