Molex Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Molex 130047-8011

Description
RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; RoHS Compliant: Yes
Datasheet
Description
RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Molex - 13AC0944 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Molex
13AC0944
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Molex 13AC0944
RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; RoHS Compliant: Yes

RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Molex - 08AC3675 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Molex
08AC3675
Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Molex 08AC3675
RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 ENET CONN, CAT6A, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC0944
Product Name Rj45 Enet Conn, Cat6A, Plug, 8Pos, Cable; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details