"Connector Terminator 7/8""-5 Gray"
Manufacturer: Molex
Category: Connectors, Interconnects Circular Connectors Circular Connector Accessories
Series: Brad Mini-Change 130039
Color: Gray
Features: Dust Tight, Waterproof
Package: Bag
Accessory Type: Terminator
For Use With/Related Products: Brad Mini-Change 130039 Plug 5 pos
Shell Size - Insert: 7/8"-5
Material: Polyvinyl Chloride (PVC)
Alternative Parts (Cross-Reference): Cross
Base Product Number: 130039
Product Status: Active
Conn Circular F 5 POS ST Cable Mount 5 Terminal 1 Port Mini-Change® Product overview: 1300390376 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1300390376 can be used for catalog matching and distributor lookup.
Connector
SENSOR CONNECTOR, RCPT, 5POS, CABLE; Product Range:Mini-Change 130039 Series; Sensor Connector Size:-; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM15388-ND | 329-1300390376 | 1300390376 | 16P7020 | 14B512 | |
| Product Name | Circular Connector Accessories | Connectors, Interconnects Circular Connectors Circular Connector Accessories | Electronic Connector | Mc 5P Fp Terminator Molex | Sensor Connector, Rcpt, 5Pos, Cable; Product Range Molex | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |