Molex Sensor Cord, M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Molex 130039-0157

Description
SENSOR CORD, M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 130039 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 130039 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Molex - 14B474 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Molex
14B474
Sensor Cord, M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Molex 14B474
SENSOR CORD, M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 130039 Series RoHS Compliant: Yes

SENSOR CORD, M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Change 130039 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14B474
Product Name Sensor Cord, M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details