Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1208223-1300340007
Packaging: Bulk
Number of Positions: 5
Connector Type: Plug
Termination: Screw
Fastening Type: Threaded
Contact Material: Copper
Voltage Rating: 36 V
Current Rating: 4 A
Gender: Female
Housing Material: Nylon
Orientation: Straight
Contact Plating: Silver
Ratings: Dust Tight, IP67, Waterproof
Number of Pins: 5
Contact Gender: Female
Categories: Circular Connectors
Shell Material: Nylon
Alternative Parts (Cross-Reference): 130034-0007; 8A5000-32DN; 8A500032DN;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Free Hanging
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: Unknown
ELV: Compliant
Max Operating Temperature: 90 °C
5 Position Circular Connector Plug, Female Sockets Screw
Circular Connector, Product overview: 1300340007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1300340007 can be used for catalog matching and distributor lookup.
Connector
MIC 5P F-ATTCH STR PG9 DNET ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1208223-1300340007 | WM15483-ND | 436-1300340007 | 1300340007 | 18P5772 |
| Product Name | Circular Connectors - 1300340007 | Circular Connector Assemblies | Electronic Connector | Mic 5P F-Attch Str Pg9 Dnet Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |