Molex Circular Cable Assemblies 1300250067

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15505-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15505-ND
Circular Cable Assemblies WM15505-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 5P, Plug-Rcpt, 3M; Connector Type A Molex - 14B510 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, Plug-Rcpt, 3M; Connector Type A Molex
14B510
Sensor Cord, 5P, Plug-Rcpt, 3M; Connector Type A Molex 14B510
SENSOR CORD, 5P, PLUG-RCPT, 3M; Connector Type A:7/8"-16 Plug; Connector Type B:7/8"-16 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:Mini-Change 130025 Series RoHS Compliant: Yes

SENSOR CORD, 5P, PLUG-RCPT, 3M; Connector Type A:7/8"-16 Plug; Connector Type B:7/8"-16 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:Mini-Change 130025 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15505-ND 14B510
Product Name Circular Cable Assemblies Sensor Cord, 5P, Plug-Rcpt, 3M; Connector Type A Molex
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details