Molex Sensor Cord, 5P 7/8 Rcpt-7/8 Plug, 1M Rohs Compliant Molex 130025-0287

Description
SENSOR CORD, 5P 7/8" RCPT-7/8" PLUG, 1M ROHS COMPLIANT: YES
Description
SENSOR CORD, 5P 7/8" RCPT-7/8" PLUG, 1M ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 82AH5295, features a 5-pole configuration with a 7/8" receptacle and a 7/8" plug. It has a length of 1 meter and is compliant with RoHS standards. The cord is designed for industrial applications, utilizing a gray PVC cable jacket and a TPE connector body. It supports a maximum current of 4.0A and a voltage of up to 300V AC/DC. The cord is rated IP67, indicating it is dust-tight and can withstand immersion in water. The operating temperature range is from -20°C to +80°C. This product is suitable for environments requiring reliable connectivity and durability.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 82AH5295, features a 5-pole configuration with a 7/8" receptacle and a 7/8" plug. It has a length of 1 meter and is compliant with RoHS standards. The cord is designed for industrial applications, utilizing a gray PVC cable jacket and a TPE connector body. It supports a maximum current of 4.0A and a voltage of up to 300V AC/DC. The cord is rated IP67, indicating it is dust-tight and can withstand immersion in water. The operating temperature range is from -20°C to +80°C. This product is suitable for environments requiring reliable connectivity and durability.

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P 7/8 Rcpt-7/8 Plug, 1M Rohs Compliant Molex - 82AH5295 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P 7/8 Rcpt-7/8 Plug, 1M Rohs Compliant Molex
82AH5295
Sensor Cord, 5P 7/8 Rcpt-7/8 Plug, 1M Rohs Compliant Molex 82AH5295
SENSOR CORD, 5P 7/8" RCPT-7/8" PLUG, 1M ROHS COMPLIANT: YES

SENSOR CORD, 5P 7/8" RCPT-7/8" PLUG, 1M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AH5295
Product Name Sensor Cord, 5P 7/8 Rcpt-7/8 Plug, 1M Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details