Power Entry Connector Receptacle, Female Sockets Custom Connection Panel Mount, Flange
Connector
DB 4P CAST RECEPTACLE ORANGE Product overview: 1300190023 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Plugs & Receptacles. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1170-1300190023 can be used for catalog matching and distributor lookup.
DIE BLOCK, RCPT, 25A, 600VAC, PANEL; Product Range:130019 Series; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:25A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
DB 4P CAST RECEPTACLE ORANGE
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM15403-ND | 1300190023 | 1170-1300190023 | 14B2033 | 18P1603 |
| Product Name | Plugs and Receptacles | Electronic Connector | Die Block, Rcpt, 25A, 600Vac, Panel; Product Range Molex | Db 4P Cast Receptacle Orange Molex | |
| Mounting | Panel Mount, Flange | Panel Mount |