Molex Circular Connector Assemblies 1300170026

Description
5 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - WM15381-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM15381-ND
Circular Connector Assemblies WM15381-ND
5 Position Circular Connector Plug, Male Pins Screw

5 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sensor Connector, Plug, 5Pos, Cable; Product Range Molex - 14B1008 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 5Pos, Cable; Product Range Molex
14B1008
Sensor Connector, Plug, 5Pos, Cable; Product Range Molex 14B1008
SENSOR CONNECTOR, PLUG, 5POS, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 5POS, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM15381-ND 1300170026 14B1008
Product Name Circular Connector Assemblies Sensor Connector, Plug, 5Pos, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Adapters - NASU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details