Molex 10A 600V Electronic Connector 1300170020

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
10A 600V Electronic Connector
436-1300170020
10A 600V Electronic Connector 436-1300170020
4 Pos 10A 600V Male Circular Connector, Straight, Screw Term Product overview: 1300170020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1300170020 can be used for catalog matching and distributor lookup.

4 Pos 10A 600V Male Circular Connector, Straight, Screw Term Product overview: 1300170020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1300170020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - WM4874-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM4874-ND
Circular Connector Assemblies WM4874-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Connector, Plug, 4Pos, Cable; Product Range Molex - 20J9816 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 4Pos, Cable; Product Range Molex
20J9816
Sensor Connector, Plug, 4Pos, Cable; Product Range Molex 20J9816
SENSOR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1300170020 436-1300170020 WM4874-ND 20J9816
Product Name 10A 600V Electronic Connector Circular Connector Assemblies Sensor Connector, Plug, 4Pos, Cable; Product Range Molex
Gender Female / Jack
Termination Screw
Voltage Rating 600 volts 600 volts
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data