SENSOR CONN, PLUG, 4POS, CABLE; No. of Positions:4 Positions; Product Range:Mini-Change 130017 Series; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Copper Alloy; Contact Plating:Gold; Current Rating:13A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 47AJ1511 |
| Product Name | Sensor Conn, Plug, 4Pos, Cable; No. Of Positions Molex/woodhead |