Molex 13A 600V Electronic Connector 1300170015

Description
4 Pos Female Circular Connector, 13A, 600V, Gold, Screw Term Product overview: 1300170015 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1300170015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Female Circular Connector, 13A, 600V, Gold, Screw Term Product overview: 1300170015 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1300170015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13A 600V Electronic Connector
436-1300170015
13A 600V Electronic Connector 436-1300170015
4 Pos Female Circular Connector, 13A, 600V, Gold, Screw Term Product overview: 1300170015 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1300170015 can be used for catalog matching and distributor lookup.

4 Pos Female Circular Connector, 13A, 600V, Gold, Screw Term Product overview: 1300170015 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1300170015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - WM6368-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM6368-ND
Circular Connector Assemblies WM6368-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Connector, Rcpt, 4Pos, Cable; Product Range Molex - 92C8418 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Rcpt, 4Pos, Cable; Product Range Molex
92C8418
Sensor Connector, Rcpt, 4Pos, Cable; Product Range Molex 92C8418
SENSOR CONNECTOR, RCPT, 4POS, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Current Rating:13A RoHS Compliant: Yes

SENSOR CONNECTOR, RCPT, 4POS, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Current Rating:13A RoHS Compliant: Yes

Supplier's Site
Sensor Conn, Rcpt, 4Pos, Screw; Product Range Molex - 17P1072 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 4Pos, Screw; Product Range Molex
17P1072
Sensor Conn, Rcpt, 4Pos, Screw; Product Range Molex 17P1072
SENSOR CONN, RCPT, 4POS, SCREW; Product Range:Mini-Change 130017 Series; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Copper Alloy; Contact Plating:Gold; Current Rating:13A; IP / NEMA Rating:IP67

SENSOR CONN, RCPT, 4POS, SCREW; Product Range:Mini-Change 130017 Series; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Copper Alloy; Contact Plating:Gold; Current Rating:13A; IP / NEMA Rating:IP67

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-1300170015 1300170015 WM6368-ND 92C8418 17P1072
Product Name 13A 600V Electronic Connector Circular Connector Assemblies Sensor Connector, Rcpt, 4Pos, Cable; Product Range Molex Sensor Conn, Rcpt, 4Pos, Screw; Product Range Molex
Termination Screw
Voltage Rating 600 volts 600 volts
Current Rating 13.0 amps 13.0 amps 13.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1681-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details