Molex Circular Connector Assemblies 1300170011

Description
3 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - WM4873-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM4873-ND
Circular Connector Assemblies WM4873-ND
3 Position Circular Connector Receptacle, Male Pins Screw

3 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sensor Connector, Plug, 3 Position, Cable; Product Range Molex - 15M1977 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, 3 Position, Cable; Product Range Molex
15M1977
Sensor Connector, Plug, 3 Position, Cable; Product Range Molex 15M1977
SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM4873-ND 1300170011 15M1977
Product Name Circular Connector Assemblies Sensor Connector, Plug, 3 Position, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers