Molex Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1300170004

Description
Manufacturer: Molex Win Source Part Number: 1334569-1300170004 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 3 Color: Black, Silver Features: Backshell, Coupling Nut Connector Type: Plug, Female Sockets Termination: Screw Fastening Type: Threaded Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Industrial Orientation: Keyed Standard Package: 1 Mounting: Free Hanging (In-Line) Contact Finish - Mating: Gold Cable Opening: 0.200" ~ 0.450" (5.08mm ~ 11.43mm) Temperature Range - Operating: -20°C ~ 80°C Shell Material: Polyamide (PA), Nylon Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 13A Backshell Material, Plating: Polyamide (PA), Nylon REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 2266-1300170004,1300 17-0004-E,SD-130017- 002,1A3000-34,WM6161 ,130017-0004,0130017 -0004,1300170004-E,0 130017-0004-E,013001 70004-E,01300170004, 1300170004-ND Base Product Number: 130017 RoHS Status: ROHS3 Compliant Primary Material: Plastic
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334569-1300170004 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 3 Color: Black, Silver Features: Backshell, Coupling Nut Connector Type: Plug, Female Sockets Termination: Screw Fastening Type: Threaded Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Industrial Orientation: Keyed Standard Package: 1 Mounting: Free Hanging (In-Line) Contact Finish - Mating: Gold Cable Opening: 0.200" ~ 0.450" (5.08mm ~ 11.43mm) Temperature Range - Operating: -20°C ~ 80°C Shell Material: Polyamide (PA), Nylon Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 13A Backshell Material, Plating: Polyamide (PA), Nylon REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 2266-1300170004,1300 17-0004-E,SD-130017- 002,1A3000-34,WM6161 ,130017-0004,0130017 -0004,1300170004-E,0 130017-0004-E,013001 70004-E,01300170004, 1300170004-ND Base Product Number: 130017 RoHS Status: ROHS3 Compliant Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334569-1300170004 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334569-1300170004
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334569-1300170004
Manufacturer: Molex Win Source Part Number: 1334569-1300170004 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bulk Number of Positions: 3 Color: Black, Silver Features: Backshell, Coupling Nut Connector Type: Plug, Female Sockets Termination: Screw Fastening Type: Threaded Contact Material: Copper Alloy Voltage Rating: 600VAC/DC Ingress Protection: IP67 - Dust Tight, Waterproof Applications: Industrial Orientation: Keyed Standard Package: 1 Mounting: Free Hanging (In-Line) Contact Finish - Mating: Gold Cable Opening: 0.200" ~ 0.450" (5.08mm ~ 11.43mm) Temperature Range - Operating: -20°C ~ 80°C Shell Material: Polyamide (PA), Nylon Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 13A Backshell Material, Plating: Polyamide (PA), Nylon REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 2266-1300170004,1300 17-0004-E,SD-130017- 002,1A3000-34,WM6161 ,130017-0004,0130017 -0004,1300170004-E,0 130017-0004-E,013001 70004-E,01300170004, 1300170004-ND Base Product Number: 130017 RoHS Status: ROHS3 Compliant Primary Material: Plastic

Manufacturer: Molex
Win Source Part Number: 1334569-1300170004
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Bulk
Number of Positions: 3
Color: Black, Silver
Features: Backshell, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Screw
Fastening Type: Threaded
Contact Material: Copper Alloy
Voltage Rating: 600VAC/DC
Ingress Protection: IP67 - Dust Tight, Waterproof
Applications: Industrial
Orientation: Keyed
Standard Package: 1
Mounting: Free Hanging (In-Line)
Contact Finish - Mating: Gold
Cable Opening: 0.200" ~ 0.450" (5.08mm ~ 11.43mm)
Temperature Range - Operating: -20°C ~ 80°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13A
Backshell Material, Plating: Polyamide (PA), Nylon
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: 2266-1300170004,130017-0004-E,SD-130017-002,1A3000-34,WM6161,130017-0004,0130017-0004,1300170004-E,0130017-0004-E,01300170004-E,01300170004,1300170004-ND
Base Product Number: 130017
RoHS Status: ROHS3 Compliant
Primary Material: Plastic

Buy Now Datasheet
Circular Connector Assemblies - WM6161-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM6161-ND
Circular Connector Assemblies WM6161-ND
3 Position Circular Connector Plug, Female Sockets Screw

3 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-1300170004
Electronic Connector 436-1300170004
CONNECTOR, RECEPTICLE, 3 PIN Product overview: 1300170004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1300170004 can be used for catalog matching and distributor lookup.

CONNECTOR, RECEPTICLE, 3 PIN Product overview: 1300170004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1300170004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Receptacle, 3 Position, Cable; Product Range Molex - 15M1976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Cable; Product Range Molex
15M1976
Circular Connector, Receptacle, 3 Position, Cable; Product Range Molex 15M1976
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, CABLE; Product Range:Mini-Change Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334569-1300170004 WM6161-ND 436-1300170004 1300170004 15M1976
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies Electronic Connector Circular Connector, Receptacle, 3 Position, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Screw Screw
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-B-R5-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-11073-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details