Molex Cables, Wires Fiber Optic Cables - 1300150076 1300150076

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210466-1300150076 Packaging: Bulk Color: Black, Multiple Connector Type: Circular, Wire Leads Voltage Rating: 600 V Current Rating: 5 A Gender: Male Length: 305 mm Shielding: Unshielded Orientation: Straight Number of Conductors: 12 Insulation Material: PVC Cable Length: 305 mm Number of Pins: 12 Connector Type A: Receptacle Connector Type B: Connector Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130015-0076; 3R2006A20A120; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 600.6 kV Wire/Cable Type: Individual Wire/Cable Gauge: 16 AWG Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210466-1300150076 Packaging: Bulk Color: Black, Multiple Connector Type: Circular, Wire Leads Voltage Rating: 600 V Current Rating: 5 A Gender: Male Length: 305 mm Shielding: Unshielded Orientation: Straight Number of Conductors: 12 Insulation Material: PVC Cable Length: 305 mm Number of Pins: 12 Connector Type A: Receptacle Connector Type B: Connector Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130015-0076; 3R2006A20A120; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 600.6 kV Wire/Cable Type: Individual Wire/Cable Gauge: 16 AWG Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1300150076 - 1300150076 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1300150076
1300150076
Cables, Wires Fiber Optic Cables - 1300150076 1300150076
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210466-1300150076 Packaging: Bulk Color: Black, Multiple Connector Type: Circular, Wire Leads Voltage Rating: 600 V Current Rating: 5 A Gender: Male Length: 305 mm Shielding: Unshielded Orientation: Straight Number of Conductors: 12 Insulation Material: PVC Cable Length: 305 mm Number of Pins: 12 Connector Type A: Receptacle Connector Type B: Connector Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130015-0076; 3R2006A20A120; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Voltage Rating (DC): 600.6 kV Wire/Cable Type: Individual Wire/Cable Gauge: 16 AWG Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210466-1300150076
Packaging: Bulk
Color: Black, Multiple
Connector Type: Circular, Wire Leads
Voltage Rating: 600 V
Current Rating: 5 A
Gender: Male
Length: 305 mm
Shielding: Unshielded
Orientation: Straight
Number of Conductors: 12
Insulation Material: PVC
Cable Length: 305 mm
Number of Pins: 12
Connector Type A: Receptacle
Connector Type B: Connector
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 130015-0076; 3R2006A20A120;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 600.6 kV
Wire/Cable Type: Individual
Wire/Cable Gauge: 16 AWG
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1300150076
Product Name Cables, Wires Fiber Optic Cables - 1300150076
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details