Molex Circular Cable Assemblies 1300140050

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 23-1300140050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
23-1300140050-ND
Circular Cable Assemblies 23-1300140050-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300140050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300140050
Cable Assemblies - Circular Cable Assemblies 1300140050
CBL CIRC 7POS MALE TO WIRE 1'

CBL CIRC 7POS MALE TO WIRE 1'

Supplier's Site
Sensor Cord, 7P Plug-Free End, 12; Connector Type A Molex - 17P6578 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7P Plug-Free End, 12; Connector Type A Molex
17P6578
Sensor Cord, 7P Plug-Free End, 12; Connector Type A Molex 17P6578
SENSOR CORD, 7P PLUG-FREE END, 12"; Connector Type A:Mini-Change B-Size Plug; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12" RoHS Compliant: Yes

SENSOR CORD, 7P PLUG-FREE END, 12"; Connector Type A:Mini-Change B-Size Plug; Connector Type B:Free End; No. of Positions:7 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 23-1300140050-ND 1300140050 17P6578
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 7P Plug-Free End, 12; Connector Type A Molex
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK1031-6200-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details