Molex Cable Assy, 8P Rcpt-Free End, 3.3Ft; Connector Type A Molex 130014-0155

Description
CABLE ASSY, 8P RCPT-FREE END, 3.3FT; Connector Type A:Mini-Change B-Size Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Description
CABLE ASSY, 8P RCPT-FREE END, 3.3FT; Connector Type A:Mini-Change B-Size Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Free End, 3.3Ft; Connector Type A Molex - 30Y8957 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 3.3Ft; Connector Type A Molex
30Y8957
Cable Assy, 8P Rcpt-Free End, 3.3Ft; Connector Type A Molex 30Y8957
CABLE ASSY, 8P RCPT-FREE END, 3.3FT; Connector Type A:Mini-Change B-Size Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 3.3FT; Connector Type A:Mini-Change B-Size Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30Y8957
Product Name Cable Assy, 8P Rcpt-Free End, 3.3Ft; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details