Molex Cables, Wires Fiber Optic Cables - 1300130567 1300130567

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182340-1300130567 Color: Yellow Connector Type: Circular, Wire Leads Termination: Crimp Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 6 Gender: Female Length: 305 mm Shielding: Unshielded Housing Material: Zinc Orientation: Straight Number of Conductors: 6 Contact Plating: Gold Ratings: IP67 Insulation Material: PVC Number of Poles: 6 Cable Length: 305 mm Number of Pins: 6 Contact Gender: Female Connector Type B: Connector Categories: Cables, Wires Fiber Optic Cables Number of Cores: 6 Alternative Parts (Cross-Reference): 130013-0567; 1R6004A20A120; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Cable, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: Unknown Wire/Cable Type: Individual Wire/Cable Gauge: 16 AWG Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182340-1300130567 Color: Yellow Connector Type: Circular, Wire Leads Termination: Crimp Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 6 Gender: Female Length: 305 mm Shielding: Unshielded Housing Material: Zinc Orientation: Straight Number of Conductors: 6 Contact Plating: Gold Ratings: IP67 Insulation Material: PVC Number of Poles: 6 Cable Length: 305 mm Number of Pins: 6 Contact Gender: Female Connector Type B: Connector Categories: Cables, Wires Fiber Optic Cables Number of Cores: 6 Alternative Parts (Cross-Reference): 130013-0567; 1R6004A20A120; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Cable, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: Unknown Wire/Cable Type: Individual Wire/Cable Gauge: 16 AWG Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1300130567 - 1300130567 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1300130567
1300130567
Cables, Wires Fiber Optic Cables - 1300130567 1300130567
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182340-1300130567 Color: Yellow Connector Type: Circular, Wire Leads Termination: Crimp Voltage Rating: 600 V Current Rating: 8 A Number of Contacts: 6 Gender: Female Length: 305 mm Shielding: Unshielded Housing Material: Zinc Orientation: Straight Number of Conductors: 6 Contact Plating: Gold Ratings: IP67 Insulation Material: PVC Number of Poles: 6 Cable Length: 305 mm Number of Pins: 6 Contact Gender: Female Connector Type B: Connector Categories: Cables, Wires Fiber Optic Cables Number of Cores: 6 Alternative Parts (Cross-Reference): 130013-0567; 1R6004A20A120; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Cable, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: Unknown Wire/Cable Type: Individual Wire/Cable Gauge: 16 AWG Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182340-1300130567
Color: Yellow
Connector Type: Circular, Wire Leads
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 8 A
Number of Contacts: 6
Gender: Female
Length: 305 mm
Shielding: Unshielded
Housing Material: Zinc
Orientation: Straight
Number of Conductors: 6
Contact Plating: Gold
Ratings: IP67
Insulation Material: PVC
Number of Poles: 6
Cable Length: 305 mm
Number of Pins: 6
Contact Gender: Female
Connector Type B: Connector
Categories: Cables, Wires Fiber Optic Cables
Number of Cores: 6
Alternative Parts (Cross-Reference): 130013-0567; 1R6004A20A120;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Cable, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
Wire/Cable Type: Individual
Wire/Cable Gauge: 16 AWG
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1300130567
Product Name Cables, Wires Fiber Optic Cables - 1300130567
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 2 m, FC/UPC - F-PM980-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details