Molex Mc 5P Mr 12In 18/1 Pvc Molex 1300130489

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mc 5P Mr 12In 18/1 Pvc Molex - 17P1641 - Newark, An Avnet Company
Chicago, IL, United States
Mc 5P Mr 12In 18/1 Pvc Molex
17P1641
Mc 5P Mr 12In 18/1 Pvc Molex 17P1641
MC 5P MR 12IN 18/1 PVC

MC 5P MR 12IN 18/1 PVC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1300130489 17P1641
Product Name Mc 5P Mr 12In 18/1 Pvc Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details