MOLEX
1300130352 -- MC 4P MR 6IN 16/1 PVC MOLEX
Molex
Mc 4P Mr 6In 16/1 Pvc Molex
1300130352
Description
MC 4P MR 6IN 16/1 PVC
Description
MC 4P MR 6IN 16/1 PVC
Suppliers
Mc 4P Mr 6In 16/1 Pvc Molex
17P1483
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17P1483 |
|
Product Name
|
Mc 4P Mr 6In 16/1 Pvc Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details