Cable Assembly 6.56' (2.00m)
CBL CIRC 4POS FEM TO WIRE 6.56'
SENSOR CORD, 4P RCPT-FREE END, 6.6FT; Connector Type A:Mini-Change A-Size Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM15357-ND | 1300130301 | 17P1433 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 4P Rcpt-Free End, 6.6Ft; Connector Type A Molex |
| Cable Shielding | No Shielding | No Shielding; Unshielded |