Molex 600V Cable Assembly 1300130273

Description
3 Pos 16AWG 600V Female Circular Cable Assembly, 1ft Product overview: 1300130273 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300130273 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 16AWG 600V Female Circular Cable Assembly, 1ft Product overview: 1300130273 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300130273 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Cable Assembly - 448-1300130273 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Cable Assembly
448-1300130273
600V Cable Assembly 448-1300130273
3 Pos 16AWG 600V Female Circular Cable Assembly, 1ft Product overview: 1300130273 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300130273 can be used for catalog matching and distributor lookup.

3 Pos 16AWG 600V Female Circular Cable Assembly, 1ft Product overview: 1300130273 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300130273 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Cable Assemblies - 900-1300130273-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
900-1300130273-ND
Circular Cable Assemblies 900-1300130273-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - 1300130273
791094-1300130273
Circular Cable Assemblies - 1300130273 791094-1300130273
Manufacturer: Molex Connector Corporation Win Source Part Number: 791094-1300130273 Series: Brad Mini-Change 130013 Color: Multiple Connector Type: Circular 03 pos Female to Wire Leads Length: 1.00' (304.80mm) Cable Type: Individual Shielding: Unshielded Usage: Industrial Environments - IP67, Panel Mount Family Name: 130013 Categories: Cable Assemblies Introduction Date: June 12, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 791094-1300130273
Series: Brad Mini-Change 130013
Color: Multiple
Connector Type: Circular 03 pos Female to Wire Leads
Length: 1.00' (304.80mm)
Cable Type: Individual
Shielding: Unshielded
Usage: Industrial Environments - IP67, Panel Mount
Family Name: 130013
Categories: Cable Assemblies
Introduction Date: June 12, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300130273 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300130273
Cable Assemblies - Circular Cable Assemblies 1300130273
CBL CIRC 3POS FMALE TO WIRE 1'

CBL CIRC 3POS FMALE TO WIRE 1'

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 448-1300130273 900-1300130273-ND 791094-1300130273 1300130273
Product Name 600V Cable Assembly Circular Cable Assemblies Circular Cable Assemblies - 1300130273 Cable Assemblies - Circular Cable Assemblies
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details