Molex Mc 3P Mr 12In 18/1 Pvc Molex 1300130268

Description
MC 3P MR 12IN 18/1 PVC
Description
MC 3P MR 12IN 18/1 PVC

Suppliers

Company
Product
Description
Supplier Links
Mc 3P Mr 12In 18/1 Pvc Molex - 17P1160 - Newark, An Avnet Company
Chicago, IL, United States
Mc 3P Mr 12In 18/1 Pvc Molex
17P1160
Mc 3P Mr 12In 18/1 Pvc Molex 17P1160
MC 3P MR 12IN 18/1 PVC

MC 3P MR 12IN 18/1 PVC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17P1160
Product Name Mc 3P Mr 12In 18/1 Pvc Molex
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details