Molex Circular Cable Assemblies 1300130247

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 17P1357, features a 7/8"-16 plug-free end and is designed for use in various industrial applications. It has a length of 12 inches (305 mm) and includes a connector type A with three positions. The cord is part of the Mini-Change 130013 series and is RoHS compliant. The product is suitable for environments requiring a robust connection, with a maximum current rating of 13.0A and a voltage rating of 600V AC/DC. The operating temperature range is from -20°C to +105°C, making it versatile for different conditions. The cord is constructed with a zinc die-cast material and has an external thread coupling type.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, part number 17P1357, features a 7/8"-16 plug-free end and is designed for use in various industrial applications. It has a length of 12 inches (305 mm) and includes a connector type A with three positions. The cord is part of the Mini-Change 130013 series and is RoHS compliant. The product is suitable for environments requiring a robust connection, with a maximum current rating of 13.0A and a voltage rating of 600V AC/DC. The operating temperature range is from -20°C to +105°C, making it versatile for different conditions. The cord is constructed with a zinc die-cast material and has an external thread coupling type.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 23-1300130247-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
23-1300130247-ND
Circular Cable Assemblies 23-1300130247-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300130247 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300130247
Cable Assemblies - Circular Cable Assemblies 1300130247
CBL CIRC 3POS MALE TO WIRE 1'

CBL CIRC 3POS MALE TO WIRE 1'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 23-1300130247-ND 1300130247
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details