Molex Circular Cable Assemblies 1300130229

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15355-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15355-ND
Circular Cable Assemblies WM15355-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Sensor Cord, 3P, Plug-Free End, 0.305M; Connector Type A Molex - 24C5410 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, Plug-Free End, 0.305M; Connector Type A Molex
24C5410
Sensor Cord, 3P, Plug-Free End, 0.305M; Connector Type A Molex 24C5410
SENSOR CORD, 3P, PLUG-FREE END, 0.305M; Connector Type A:Circular 3 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:Mini-Change 130013 Series RoHS Compliant: Yes

SENSOR CORD, 3P, PLUG-FREE END, 0.305M; Connector Type A:Circular 3 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:Mini-Change 130013 Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1300130229 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300130229
Cable Assemblies - Circular Cable Assemblies 1300130229
CBL CIRC 3POS MALE TO WIRE 1'

CBL CIRC 3POS MALE TO WIRE 1'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15355-ND 24C5410 1300130229
Product Name Circular Cable Assemblies Sensor Cord, 3P, Plug-Free End, 0.305M; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details