Cable Assembly 6.00' (1.83m)
SENSOR CORD, 3P, PLUG-FREE END, 1.83M; Connector Type A:Circular 3 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:6"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:Mini-Change 130013 Series RoHS Compliant: Yes
CBL CIRC 3POS MALE TO WIRE 6'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM15353-ND | 06H5260 | 1300130215 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 3P, Plug-Free End, 1.83M; Connector Type A Molex | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |