Molex Cable Assembly 1300130184

Description
Cable Assembly UL 1015 0.305m 16AWG Circular 3 POS F Mini-Change Product overview: 1300130184 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300130184 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cable Assembly UL 1015 0.305m 16AWG Circular 3 POS F Mini-Change Product overview: 1300130184 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300130184 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 448-1300130184 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1300130184
Cable Assembly 448-1300130184
Cable Assembly UL 1015 0.305m 16AWG Circular 3 POS F Mini-Change Product overview: 1300130184 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300130184 can be used for catalog matching and distributor lookup.

Cable Assembly UL 1015 0.305m 16AWG Circular 3 POS F Mini-Change Product overview: 1300130184 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1300130184 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Cable Assemblies - 1300130184-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1300130184-ND
Circular Cable Assemblies 1300130184-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - 1300130184
760376-1300130184
Circular Cable Assemblies - 1300130184 760376-1300130184
Manufacturer: Molex Connector Corporation Win Source Part Number: 760376-1300130184 Series: Brad Mini-Change 130013 Color: Multiple Connector Type: Circular 03 pos Female, Right Angle to Wire Leads Length: 1.00' (304.80mm) Cable Type: Individual Shielding: Unshielded Family Name: 130013 Categories: Cable Assemblies Introduction Date: June 12, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 760376-1300130184
Series: Brad Mini-Change 130013
Color: Multiple
Connector Type: Circular 03 pos Female, Right Angle to Wire Leads
Length: 1.00' (304.80mm)
Cable Type: Individual
Shielding: Unshielded
Family Name: 130013
Categories: Cable Assemblies
Introduction Date: June 12, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300130184 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300130184
Cable Assemblies - Circular Cable Assemblies 1300130184
CBL CIRC 3POS FMALE TO WIRE 1'

CBL CIRC 3POS FMALE TO WIRE 1'

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 448-1300130184 1300130184-ND 760376-1300130184 1300130184
Product Name Cable Assembly Circular Cable Assemblies Circular Cable Assemblies - 1300130184 Cable Assemblies - Circular Cable Assemblies
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details