Molex Circular Cable Assemblies 1300130143

Description
Cable Assembly 3.00' (914.40mm)
Request a Quote Datasheet
Description
Cable Assembly 3.00' (914.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1300130143-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1300130143-ND
Circular Cable Assemblies 1300130143-ND
Cable Assembly 3.00' (914.40mm)

Cable Assembly 3.00' (914.40mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300130143 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300130143
Cable Assemblies - Circular Cable Assemblies 1300130143
CBL CIRC 3POS FMALE TO WIRE 3'

CBL CIRC 3POS FMALE TO WIRE 3'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1300130143-ND 1300130143
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-15-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 49.2 ft (150 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length - 3021087-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers