Molex Circular Cable Assemblies 1300130135

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM8758-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM8758-ND
Circular Cable Assemblies WM8758-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1300130135 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1300130135
Cable Assemblies - Circular Cable Assemblies 1300130135
CBL CIRC 3POS FMALE TO WIRE 1'

CBL CIRC 3POS FMALE TO WIRE 1'

Supplier's Site
Mini-Change Cord, 7/8-16 Soc Contacts 3 Position Receptacle; Connector Type A Molex - 15M1979 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Change Cord, 7/8-16 Soc Contacts 3 Position Receptacle; Connector Type A Molex
15M1979
Mini-Change Cord, 7/8-16 Soc Contacts 3 Position Receptacle; Connector Type A Molex 15M1979
MINI-CHANGE CORD, 7/8-16 SOC CONTACTS 3 POSITION RECEPTACLE; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Pigtail; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Cable Length:1ft RoHS Compliant: Yes

MINI-CHANGE CORD, 7/8-16 SOC CONTACTS 3 POSITION RECEPTACLE; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Pigtail; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Cable Length:1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM8758-ND 1300130135 15M1979
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Mini-Change Cord, 7/8-16 Soc Contacts 3 Position Receptacle; Connector Type A Molex
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-7172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details