MOLEX
1300130134 -- MC 3P FR 10IN 16/1 PVC MOLEX
Molex
Mc 3P Fr 10In 16/1 Pvc Molex
1300130134
Description
MC 3P FR 10IN 16/1 PVC
Description
MC 3P FR 10IN 16/1 PVC
Suppliers
Mc 3P Fr 10In 16/1 Pvc Molex
17P1225
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17P1225 |
|
Product Name
|
Mc 3P Fr 10In 16/1 Pvc Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details