Molex Cables, Wires Fiber Optic Cables - 1300130113 1300130113

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156801-1300130113 Packaging: Bulk Color: Black Voltage Rating: 600 V Current Rating: 13 A Gender: Female Length: 3 m Orientation: Straight Number of Conductors: 3 Insulation Material: PVC Cable Length: 2.98704 m Categories: Cables, Wires Fiber Optic Cables Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Gauge: 18 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156801-1300130113 Packaging: Bulk Color: Black Voltage Rating: 600 V Current Rating: 13 A Gender: Female Length: 3 m Orientation: Straight Number of Conductors: 3 Insulation Material: PVC Cable Length: 2.98704 m Categories: Cables, Wires Fiber Optic Cables Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Gauge: 18 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1300130113 - 1300130113 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1300130113
1300130113
Cables, Wires Fiber Optic Cables - 1300130113 1300130113
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156801-1300130113 Packaging: Bulk Color: Black Voltage Rating: 600 V Current Rating: 13 A Gender: Female Length: 3 m Orientation: Straight Number of Conductors: 3 Insulation Material: PVC Cable Length: 2.98704 m Categories: Cables, Wires Fiber Optic Cables Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Gauge: 18 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156801-1300130113
Packaging: Bulk
Color: Black
Voltage Rating: 600 V
Current Rating: 13 A
Gender: Female
Length: 3 m
Orientation: Straight
Number of Conductors: 3
Insulation Material: PVC
Cable Length: 2.98704 m
Categories: Cables, Wires Fiber Optic Cables
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Wire/Cable Gauge: 18 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1300130113
Product Name Cables, Wires Fiber Optic Cables - 1300130113
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber Optic Cable - 358693 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 1861633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details