Molex Mc 2P Mr 12In 90D 16/1 Pvc Molex 1300130090

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mc 2P Mr 12In 90D 16/1 Pvc Molex - 17P1146 - Newark, An Avnet Company
Chicago, IL, United States
Mc 2P Mr 12In 90D 16/1 Pvc Molex
17P1146
Mc 2P Mr 12In 90D 16/1 Pvc Molex 17P1146
MC 2P MR 12IN 90D 16/1 PVC

MC 2P MR 12IN 90D 16/1 PVC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1300130090 17P1146
Product Name Mc 2P Mr 12In 90D 16/1 Pvc Molex
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T50F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 50
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P209E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details