SENSOR CORD, 7/8"-16 PLUG-FREE END, 6.6 ; Connector Type A:7/8"-16 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Mini-Change 130013 Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29M7317 |
| Product Name | Sensor Cord, 7/8-16 Plug-Free End, 6.6 ; Connector Type A Molex |
| Cable Length | 6.56 ft (20 dm) |