Molex 1R4006A39M010 CORD RECEPTACLE MINI 4 130013-0377

Description
1R4006A39M010 CORD RECEPTACLE MINI 4
Request a Quote Datasheet
Description
1R4006A39M010 CORD RECEPTACLE MINI 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1R4006A39M010 CORD RECEPTACLE MINI 4 - 130013-0377 - Heilind Electronics, Inc.
Wilmington, MA, United States
1R4006A39M010 CORD RECEPTACLE MINI 4
130013-0377
1R4006A39M010 CORD RECEPTACLE MINI 4 130013-0377
1R4006A39M010 CORD RECEPTACLE MINI 4

1R4006A39M010 CORD RECEPTACLE MINI 4

Buy Now
Sensor Cord, 7/8-16 Plug-Free End, 3.3 ; Connector Type A Molex - 37K6555 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8-16 Plug-Free End, 3.3 ; Connector Type A Molex
37K6555
Sensor Cord, 7/8-16 Plug-Free End, 3.3 ; Connector Type A Molex 37K6555
SENSOR CORD, 7/8"-16 PLUG-FREE END, 3.3 ; Connector Type A:7/8"-16 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mini-Change 130013 Series RoHS Compliant: Yes

SENSOR CORD, 7/8"-16 PLUG-FREE END, 3.3 ; Connector Type A:7/8"-16 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Mini-Change 130013 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 130013-0377 37K6555
Product Name 1R4006A39M010 CORD RECEPTACLE MINI 4 Sensor Cord, 7/8-16 Plug-Free End, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details