Molex Sensor Cord, 3P Cir Plug-Free End, 1M; Connector Type A Molex 130013-0223

Description
SENSOR CORD, 3P CIR PLUG-FREE END, 1M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:130013 Series RoHS Compliant: No
Datasheet
Description
SENSOR CORD, 3P CIR PLUG-FREE END, 1M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:130013 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P Cir Plug-Free End, 1M; Connector Type A Molex - 01AH0110 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P Cir Plug-Free End, 1M; Connector Type A Molex
01AH0110
Sensor Cord, 3P Cir Plug-Free End, 1M; Connector Type A Molex 01AH0110
SENSOR CORD, 3P CIR PLUG-FREE END, 1M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:130013 Series RoHS Compliant: No

SENSOR CORD, 3P CIR PLUG-FREE END, 1M; Connector Type A:Circular Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:130013 Series RoHS Compliant: No

Supplier's Site Datasheet
Cable Assy, 3P Rcpt-Free End, 3.3Ft; Connector Type A Molex - 32X3149 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 3.3Ft; Connector Type A Molex
32X3149
Cable Assy, 3P Rcpt-Free End, 3.3Ft; Connector Type A Molex 32X3149
CABLE ASSY, 3P RCPT-FREE END, 3.3FT; Connector Type A:Mini-Change A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 3.3FT; Connector Type A:Mini-Change A-Size Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 01AH0110 32X3149
Product Name Sensor Cord, 3P Cir Plug-Free End, 1M; Connector Type A Molex Cable Assy, 3P Rcpt-Free End, 3.3Ft; Connector Type A Molex
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details