Molex Cable Assy, 3P Plug-Free End, 19.7; Connector Type A Molex 130013-0222

Description
CABLE ASSY, 3P PLUG-FREE END, 19.7"; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes
Description
CABLE ASSY, 3P PLUG-FREE END, 19.7"; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Plug-Free End, 19.7; Connector Type A Molex - 54M3233 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Plug-Free End, 19.7; Connector Type A Molex
54M3233
Cable Assy, 3P Plug-Free End, 19.7; Connector Type A Molex 54M3233
CABLE ASSY, 3P PLUG-FREE END, 19.7"; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

CABLE ASSY, 3P PLUG-FREE END, 19.7"; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54M3233
Product Name Cable Assy, 3P Plug-Free End, 19.7; Connector Type A Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details