Molex Circular Cable Assemblies 1300120205

Description
Cable Assembly 75.5' (23.0m)
Request a Quote Datasheet
Description
Cable Assembly 75.5' (23.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 900-1300120205-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
900-1300120205-ND
Circular Cable Assemblies 900-1300120205-ND
Cable Assembly 75.5' (23.0m)

Cable Assembly 75.5' (23.0m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-1300120205-ND
Product Name Circular Cable Assemblies
Cable Length 75.5 ft (230 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG174/U Coaxial Test Cable - 4024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details