Molex Cables, Wires Fiber Optic Cables - 1300120113 1300120113

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217693-1300120113 Color: Yellow Connector Type: Circular Contact Material: Brass Voltage Rating: 600 V Current Rating: 5 A Gender: Female Length: 1.8288 m Shielding: Unshielded Orientation: Straight Number of Conductors: 2 Contact Plating: Gold Insulation Material: PVC Cable Length: 1.83 m Number of Pins: 12 Connector Type A: Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130012-0113; 332020A01F060; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 600.6 kV Wire/Cable Type: Round Wire/Cable Gauge: 16 AWG Max Current Rating: 5 A Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217693-1300120113 Color: Yellow Connector Type: Circular Contact Material: Brass Voltage Rating: 600 V Current Rating: 5 A Gender: Female Length: 1.8288 m Shielding: Unshielded Orientation: Straight Number of Conductors: 2 Contact Plating: Gold Insulation Material: PVC Cable Length: 1.83 m Number of Pins: 12 Connector Type A: Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130012-0113; 332020A01F060; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 600.6 kV Wire/Cable Type: Round Wire/Cable Gauge: 16 AWG Max Current Rating: 5 A Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1300120113 - 1300120113 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1300120113
1300120113
Cables, Wires Fiber Optic Cables - 1300120113 1300120113
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217693-1300120113 Color: Yellow Connector Type: Circular Contact Material: Brass Voltage Rating: 600 V Current Rating: 5 A Gender: Female Length: 1.8288 m Shielding: Unshielded Orientation: Straight Number of Conductors: 2 Contact Plating: Gold Insulation Material: PVC Cable Length: 1.83 m Number of Pins: 12 Connector Type A: Receptacle Connector Type B: Connector Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 130012-0113; 332020A01F060; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 600.6 kV Wire/Cable Type: Round Wire/Cable Gauge: 16 AWG Max Current Rating: 5 A Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217693-1300120113
Color: Yellow
Connector Type: Circular
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Gender: Female
Length: 1.8288 m
Shielding: Unshielded
Orientation: Straight
Number of Conductors: 2
Contact Plating: Gold
Insulation Material: PVC
Cable Length: 1.83 m
Number of Pins: 12
Connector Type A: Receptacle
Connector Type B: Connector
Insulation Color: Yellow
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 130012-0113; 332020A01F060;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 600.6 kV
Wire/Cable Type: Round
Wire/Cable Gauge: 16 AWG
Max Current Rating: 5 A
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1300120113
Product Name Cables, Wires Fiber Optic Cables - 1300120113
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details