Molex Cable Assy, 12P Plug-Rcpt, 16.4Ft; Connector Type A Molex 130012-0197

Description
CABLE ASSY, 12P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change C-Size Plug; Connector Type B:Mini-Change C-Size Receptacle; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft
Description
CABLE ASSY, 12P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change C-Size Plug; Connector Type B:Mini-Change C-Size Receptacle; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 12P Plug-Rcpt, 16.4Ft; Connector Type A Molex - 32X4556 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 12P Plug-Rcpt, 16.4Ft; Connector Type A Molex
32X4556
Cable Assy, 12P Plug-Rcpt, 16.4Ft; Connector Type A Molex 32X4556
CABLE ASSY, 12P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change C-Size Plug; Connector Type B:Mini-Change C-Size Receptacle; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

CABLE ASSY, 12P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change C-Size Plug; Connector Type B:Mini-Change C-Size Receptacle; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32X4556
Product Name Cable Assy, 12P Plug-Rcpt, 16.4Ft; Connector Type A Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details