Molex Circular Cable Assemblies 1300100866

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15428-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15428-ND
Circular Cable Assemblies WM15428-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 4P Plug-Rcpt, 9.8Ft; Connector Type A Molex - 17P4893 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P Plug-Rcpt, 9.8Ft; Connector Type A Molex
17P4893
Sensor Cord, 4P Plug-Rcpt, 9.8Ft; Connector Type A Molex 17P4893
SENSOR CORD, 4P PLUG-RCPT, 9.8FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft

SENSOR CORD, 4P PLUG-RCPT, 9.8FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:4 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15428-ND 17P4893
Product Name Circular Cable Assemblies Sensor Cord, 4P Plug-Rcpt, 9.8Ft; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details