Molex Circular Cable Assemblies 1300100495

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15420-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15420-ND
Circular Cable Assemblies WM15420-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Sensor Cord, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex - 17P4365 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex
17P4365
Sensor Cord, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex 17P4365
SENSOR CORD, 3P PLUG-RCPT, 49.2FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft RoHS Compliant: Yes

SENSOR CORD, 3P PLUG-RCPT, 49.2FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15420-ND 17P4365
Product Name Circular Cable Assemblies Sensor Cord, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-7.5-N-R3G8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details