Molex Circular Cable Assemblies 1300100494

Description
Cable Assembly 39.4' (12.00m)
Request a Quote Datasheet
Description
Cable Assembly 39.4' (12.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15419-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15419-ND
Circular Cable Assemblies WM15419-ND
Cable Assembly 39.4' (12.00m)

Cable Assembly 39.4' (12.00m)

Buy Now Datasheet
Sensor Cord, 3P Plug-Rcpt, 39.4Ft; Connector Type A Molex - 17P4364 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P Plug-Rcpt, 39.4Ft; Connector Type A Molex
17P4364
Sensor Cord, 3P Plug-Rcpt, 39.4Ft; Connector Type A Molex 17P4364
SENSOR CORD, 3P PLUG-RCPT, 39.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft

SENSOR CORD, 3P PLUG-RCPT, 39.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:12m; Cable Length - Imperial:39.4ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15419-ND 17P4364
Product Name Circular Cable Assemblies Sensor Cord, 3P Plug-Rcpt, 39.4Ft; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 4.17 ft (12.7 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details