Molex Circular Cable Assemblies 1300100493

Description
Cable Assembly 26.2' (8.00m)
Request a Quote Datasheet
Description
Cable Assembly 26.2' (8.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15418-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15418-ND
Circular Cable Assemblies WM15418-ND
Cable Assembly 26.2' (8.00m)

Cable Assembly 26.2' (8.00m)

Buy Now Datasheet
Sensor Cord, 3P Plug-Rcpt, 26.2Ft; Connector Type A Molex - 17P4363 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P Plug-Rcpt, 26.2Ft; Connector Type A Molex
17P4363
Sensor Cord, 3P Plug-Rcpt, 26.2Ft; Connector Type A Molex 17P4363
SENSOR CORD, 3P PLUG-RCPT, 26.2FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft

SENSOR CORD, 3P PLUG-RCPT, 26.2FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15418-ND 17P4363
Product Name Circular Cable Assemblies Sensor Cord, 3P Plug-Rcpt, 26.2Ft; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
Power, Line Cables and Extension Cords - Q1133-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type JIS 8303
View Details
2 suppliers