Molex Circular Cable Assemblies 1300100492

Description
Cable Assembly 19.69' (6.00m)
Request a Quote Datasheet
Description
Cable Assembly 19.69' (6.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 23-1300100492-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
23-1300100492-ND
Circular Cable Assemblies 23-1300100492-ND
Cable Assembly 19.69' (6.00m)

Cable Assembly 19.69' (6.00m)

Buy Now Datasheet
Sensor Cord, 3P Plug-Rcpt, 19.7Ft; Connector Type A Molex - 17P4362 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P Plug-Rcpt, 19.7Ft; Connector Type A Molex
17P4362
Sensor Cord, 3P Plug-Rcpt, 19.7Ft; Connector Type A Molex 17P4362
SENSOR CORD, 3P PLUG-RCPT, 19.7FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft

SENSOR CORD, 3P PLUG-RCPT, 19.7FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 23-1300100492-ND 17P4362
Product Name Circular Cable Assemblies Sensor Cord, 3P Plug-Rcpt, 19.7Ft; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details