Molex Circular Cable Assemblies 1300100491

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15416-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15416-ND
Circular Cable Assemblies WM15416-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 3P Plug-Rcpt, 16.4Ft; Connector Type A Molex - 17P4361 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P Plug-Rcpt, 16.4Ft; Connector Type A Molex
17P4361
Sensor Cord, 3P Plug-Rcpt, 16.4Ft; Connector Type A Molex 17P4361
SENSOR CORD, 3P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

SENSOR CORD, 3P PLUG-RCPT, 16.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM15416-ND 17P4361
Product Name Circular Cable Assemblies Sensor Cord, 3P Plug-Rcpt, 16.4Ft; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Twisted Pair Cable - 093353-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Armored Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - APC-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details