Molex Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex 130010-2211

Description
CABLE ASSY, 3P PLUG-RCPT, 98.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft
Datasheet
Description
CABLE ASSY, 3P PLUG-RCPT, 98.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex - 50AK9338 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex
50AK9338
Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex 50AK9338
CABLE ASSY, 3P PLUG-RCPT, 98.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft

CABLE ASSY, 3P PLUG-RCPT, 98.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9338
Product Name Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details