CABLE ASSY, 3P PLUG-RCPT, 49.2FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AK9335 |
| Product Name | Cable Assy, 3P Plug-Rcpt, 49.2Ft; Connector Type A Molex |
| Cable Length | 49.21 ft (150 dm) |