Molex Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex 130010-2099

Description
CABLE ASSY, 3P PLUG-RCPT, 98.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P PLUG-RCPT, 98.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex - 50AK9332 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex
50AK9332
Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex 50AK9332
CABLE ASSY, 3P PLUG-RCPT, 98.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft RoHS Compliant: Yes

CABLE ASSY, 3P PLUG-RCPT, 98.4FT; Connector Type A:Mini-Change A-Size Plug; Connector Type B:Mini-Change A-Size Receptacle; No. of Positions:3 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9332
Product Name Cable Assy, 3P Plug-Rcpt, 98.4Ft; Connector Type A Molex
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details